CTS Corporation Oscillators - TC25L5I32K7680 TC25L5I32K7680

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 899149-TC25L5I32K768 0 Series: TC25 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX1183CT, CTX1183DKR, CTX1183TR
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 899149-TC25L5I32K768 0 Series: TC25 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX1183CT, CTX1183DKR, CTX1183TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TC25L5I32K7680 - 899149-TC25L5I32K7680 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - TC25L5I32K7680
899149-TC25L5I32K7680
Oscillators - TC25L5I32K7680 899149-TC25L5I32K7680
Manufacturer: CTS-Frequency Controls Win Source Part Number: 899149-TC25L5I32K768 0 Series: TC25 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX1183CT, CTX1183DKR, CTX1183TR

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 899149-TC25L5I32K7680
Series: TC25
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CTX1183CT, CTX1183DKR, CTX1183TR

Buy Now Datasheet
Oscillators - 110-TC25L5I32K7680CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-TC25L5I32K7680TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-TC25L5I32K7680DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 32.768Khz, Cmos, 2.5Mm X 2Mm Rohs Compliant Cts - 74AJ3309 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, Cmos, 2.5Mm X 2Mm Rohs Compliant Cts
74AJ3309
Oscillator, 32.768Khz, Cmos, 2.5Mm X 2Mm Rohs Compliant Cts 74AJ3309
OSCILLATOR, 32.768KHZ, CMOS, 2.5Mm x 2MM ROHS COMPLIANT: YES

OSCILLATOR, 32.768KHZ, CMOS, 2.5Mm x 2MM ROHS COMPLIANT: YES

Supplier's Site
Oscillators TC25L5I32K7680
XTAL OSC XO 32.7680KHZ CMOS SMD

XTAL OSC XO 32.7680KHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 899149-TC25L5I32K7680 110-TC25L5I32K7680CT-ND 74AJ3309 TC25L5I32K7680
Product Name Oscillators - TC25L5I32K7680 Oscillators Oscillator, 32.768Khz, Cmos, 2.5Mm X 2Mm Rohs Compliant Cts Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO XO; XO (Standard)
Features / Standards Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACB180M000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers