CTS Corporation Crystals SA534125F35HLR

Description
12.5MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12.5MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-SA534125F35HLRTR-ND - DigiKey
Thief River Falls, MN, United States
12.5MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

12.5MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1038572-SA534125F35HLR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1038572-SA534125F35HLR
Crystals, Oscillators, Resonators - Crystals 1038572-SA534125F35HLR
Win Source Part Number: 1038572-SA534125F35H LR Category: Crystals, Oscillators, Resonators>Crystals Series: SA534 Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 12.5 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls Other Names: 110-SA534125F35HLRTR

Win Source Part Number: 1038572-SA534125F35HLR
Category: Crystals, Oscillators, Resonators>Crystals
Series: SA534
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 12.5 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls
Other Names: 110-SA534125F35HLRTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 110-SA534125F35HLRTR-ND 1038572-SA534125F35HLR
Product Name Crystals Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 863-510AAA000174AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers