CTS Corporation Crystals SA53224CF35HDT

Description
24.576MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-SA53224CF35HDTTR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24.576MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-SA53224CF35HDTTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - ECS-100-18-4B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Through Hole
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details