CTS Corporation Crystals SA532240F35HDT

Description
24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-SA532240F35HDTTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-SA532240F35HDTCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals - 110-SA532240F35HDTDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-SA532240F35HDTTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Surface Mount Crystals - ECS-110.5-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details