CTS Corporation Crystals SA324304F35HLR

Description
30.4MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30.4MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-SA324304F35HLRTR-ND - DigiKey
Thief River Falls, MN, United States
30.4MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

30.4MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-SA324304F35HLRTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-20.000-10-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Resonators with Built-in Thermistor - THR-1612 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 26 to 76.8 MHz
View Details