Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators- Crystals
Series: SA324
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 110-SA324120F35HLRDKR-ND | SA324120F35HLR | |
| Product Name | Crystals, Oscillators, Resonators- Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 12 MHz | 12 MHz | |
| Frequency Stability | 50 ppm |