CTS Corporation Crystals, Oscillators, Resonators - Crystals SA204240F35HAR

Description
Win Source Part Number: 1038609-SA204240F35H AR Category: Crystals, Oscillators, Resonators>Crystals Series: SA204 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 24 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: 110-SA204240F35HARCT ,110-SA204240F35HART R,110-SA204240F35HAR DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1038609-SA204240F35H AR Category: Crystals, Oscillators, Resonators>Crystals Series: SA204 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 24 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: 110-SA204240F35HARCT ,110-SA204240F35HART R,110-SA204240F35HAR DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1038609-SA204240F35HAR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1038609-SA204240F35HAR
Crystals, Oscillators, Resonators - Crystals 1038609-SA204240F35HAR
Win Source Part Number: 1038609-SA204240F35H AR Category: Crystals, Oscillators, Resonators>Crystals Series: SA204 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 24 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: 110-SA204240F35HARCT ,110-SA204240F35HART R,110-SA204240F35HAR DKR

Win Source Part Number: 1038609-SA204240F35HAR
Category: Crystals, Oscillators, Resonators>Crystals
Series: SA204
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
Other Names: 110-SA204240F35HARCT,110-SA204240F35HARTR,110-SA204240F35HARDKR

Buy Now Datasheet
Crystals - 110-SA204240F35HARTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 10PF SMD

CRYSTAL 24.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1038609-SA204240F35HAR 110-SA204240F35HARTR-ND SA204240F35HAR
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IM/NOPB - 923333-LMC555IM/NOPB - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45102SC-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
View Details