CTS Corporation Crystals SA164304F15HKR

Description
30.4MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30.4MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-SA164304F15HKRTR-ND - DigiKey
Thief River Falls, MN, United States
30.4MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

30.4MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-SA164304F15HKRTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details