CTS Corporation SMT Array S41X083000XP

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Array - S41X083000XP - Richardson RFPD
Downers Grove, IL, United States
SMT Array
S41X083000XP
SMT Array S41X083000XP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Networks, Arrays - 60-S41X083000XPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-S41X083000XPCT-ND
Resistor Networks, Arrays 60-S41X083000XPCT-ND
0.0 Ohm Jumper 31mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals

0.0 Ohm Jumper 31mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-S41X083000XPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-S41X083000XPDKR-ND
Resistor Networks, Arrays 60-S41X083000XPDKR-ND
0.0 Ohm Jumper 31mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals

0.0 Ohm Jumper 31mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-S41X083000XPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-S41X083000XPTR-ND
Resistor Networks, Arrays 60-S41X083000XPTR-ND
0.0 Ohm Jumper 31mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals

0.0 Ohm Jumper 31mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number S41X083000XP 60-S41X083000XPCT-ND
Product Name SMT Array Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details