CTS Corporation Resistors - Resistor Networks, Arrays RT2728B7TR7

Description
Win Source Part Number: 1015568-RT2728B7TR7 Category: Resistors>Resistor Networks, Arrays Series: ClearONE™ Package: Tape & Reel (TR) Applications: LVDS Height - Seated (Max): 0.053" (1.34mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 70, 240 Circuit Type: Dual Terminator Number of Resistors: 48 Number of Pins: 64 Power Per Element: 68mW Package / Case: 64-LBGA Supplier Device Package: 64-BGA (16x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products
Request a Quote Datasheet
Description
Win Source Part Number: 1015568-RT2728B7TR7 Category: Resistors>Resistor Networks, Arrays Series: ClearONE™ Package: Tape & Reel (TR) Applications: LVDS Height - Seated (Max): 0.053" (1.34mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 70, 240 Circuit Type: Dual Terminator Number of Resistors: 48 Number of Pins: 64 Power Per Element: 68mW Package / Case: 64-LBGA Supplier Device Package: 64-BGA (16x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1015568-RT2728B7TR7
Resistors - Resistor Networks, Arrays 1015568-RT2728B7TR7
Win Source Part Number: 1015568-RT2728B7TR7 Category: Resistors>Resistor Networks, Arrays Series: ClearONE™ Package: Tape & Reel (TR) Applications: LVDS Height - Seated (Max): 0.053" (1.34mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 70, 240 Circuit Type: Dual Terminator Number of Resistors: 48 Number of Pins: 64 Power Per Element: 68mW Package / Case: 64-LBGA Supplier Device Package: 64-BGA (16x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products

Win Source Part Number: 1015568-RT2728B7TR7
Category: Resistors>Resistor Networks, Arrays
Series: ClearONE™
Package: Tape & Reel (TR)
Applications: LVDS
Height - Seated (Max): 0.053" (1.34mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 70, 240
Circuit Type: Dual Terminator
Number of Resistors: 48
Number of Pins: 64
Power Per Element: 68mW
Package / Case: 64-LBGA
Supplier Device Package: 64-BGA (16x4)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1015568-RT2728B7TR7
Product Name Resistors - Resistor Networks, Arrays
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 70 to 240 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details