CTS Corporation Resistors - Resistor Networks, Arrays RT2728B7TR13

Description
Win Source Part Number: 1179164-RT2728B7TR13 Category: Resistors>Resistor Networks, Arrays Series: ClearONE™ Package: Tape & Reel (TR) Applications: LVDS Height - Seated (Max): 0.053" (1.34mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 70, 240 Circuit Type: Dual Terminator Number of Resistors: 48 Number of Pins: 64 Power Per Element: 68mW Package / Case: 64-LBGA Supplier Device Package: 64-BGA (16x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products
Request a Quote Datasheet
Description
Win Source Part Number: 1179164-RT2728B7TR13 Category: Resistors>Resistor Networks, Arrays Series: ClearONE™ Package: Tape & Reel (TR) Applications: LVDS Height - Seated (Max): 0.053" (1.34mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 70, 240 Circuit Type: Dual Terminator Number of Resistors: 48 Number of Pins: 64 Power Per Element: 68mW Package / Case: 64-LBGA Supplier Device Package: 64-BGA (16x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1179164-RT2728B7TR13
Resistors - Resistor Networks, Arrays 1179164-RT2728B7TR13
Win Source Part Number: 1179164-RT2728B7TR13 Category: Resistors>Resistor Networks, Arrays Series: ClearONE™ Package: Tape & Reel (TR) Applications: LVDS Height - Seated (Max): 0.053" (1.34mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 70, 240 Circuit Type: Dual Terminator Number of Resistors: 48 Number of Pins: 64 Power Per Element: 68mW Package / Case: 64-LBGA Supplier Device Package: 64-BGA (16x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products

Win Source Part Number: 1179164-RT2728B7TR13
Category: Resistors>Resistor Networks, Arrays
Series: ClearONE™
Package: Tape & Reel (TR)
Applications: LVDS
Height - Seated (Max): 0.053" (1.34mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 70, 240
Circuit Type: Dual Terminator
Number of Resistors: 48
Number of Pins: 64
Power Per Element: 68mW
Package / Case: 64-LBGA
Supplier Device Package: 64-BGA (16x4)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1179164-RT2728B7TR13
Product Name Resistors - Resistor Networks, Arrays
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 70 to 240 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers