CTS Corporation Resistor Networks, Arrays - RT2465B7TR7 RT2465B7TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 932474-RT2465B7TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 36-LBGA Package: Reel - TR Package: 36-LBGA Mounting: Surface Mount Categories: Resistors Case / Package: 36-BGA (9x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 932474-RT2465B7TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 36-LBGA Package: Reel - TR Package: 36-LBGA Mounting: Surface Mount Categories: Resistors Case / Package: 36-BGA (9x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RT2465B7TR7 - 932474-RT2465B7TR7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT2465B7TR7
932474-RT2465B7TR7
Resistor Networks, Arrays - RT2465B7TR7 932474-RT2465B7TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 932474-RT2465B7TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 36-LBGA Package: Reel - TR Package: 36-LBGA Mounting: Surface Mount Categories: Resistors Case / Package: 36-BGA (9x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020

Manufacturer: CTS Resistor Products
Win Source Part Number: 932474-RT2465B7TR7
Series: ClearONE™
Operating Temperature Range: -55°C ~ 125°C
Features: 47 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 36-LBGA
Package: Reel - TR
Package: 36-LBGA
Mounting: Surface Mount
Categories: Resistors
Case / Package: 36-BGA (9x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020

Buy Now Datasheet
47 OHM Resistor - 50-RT2465B7TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM Resistor
50-RT2465B7TR7
47 OHM Resistor 50-RT2465B7TR7
RES NTWRK 18 RES 47 OHM 36LBGA Product overview: RT2465B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2465B7TR7 can be used for catalog matching and distributor lookup.

RES NTWRK 18 RES 47 OHM 36LBGA Product overview: RT2465B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2465B7TR7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 932474-RT2465B7TR7 50-RT2465B7TR7
Product Name Resistor Networks, Arrays - RT2465B7TR7 47 OHM Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers