CTS Corporation 33 OHM Resistor RT2463B7TR7

Description
RES NET 33 OHM 1% 200PPM Product overview: RT2463B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2463B7TR7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES NET 33 OHM 1% 200PPM Product overview: RT2463B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2463B7TR7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33 OHM Resistor - 50-RT2463B7TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-RT2463B7TR7
33 OHM Resistor 50-RT2463B7TR7
RES NET 33 OHM 1% 200PPM Product overview: RT2463B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2463B7TR7 can be used for catalog matching and distributor lookup.

RES NET 33 OHM 1% 200PPM Product overview: RT2463B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2463B7TR7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT2463B7TR7
716003-RT2463B7TR7
Resistor Networks, Arrays - RT2463B7TR7 716003-RT2463B7TR7
Manufacturer: CTS Corporation Win Source Part Number: 716003-RT2463B7TR7 Manufacturer Homepage: www.ctscorp.com Reference case: LBGA36 Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: CTS Corporation
Win Source Part Number: 716003-RT2463B7TR7
Manufacturer Homepage: www.ctscorp.com
Reference case: LBGA36
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Resistor Networks, Arrays - RT2463B7TR7 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
RT2463B7TR7
Resistor Networks, Arrays RT2463B7TR7
RES NET 33 OHM 1% 200PPM

RES NET 33 OHM 1% 200PPM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 50-RT2463B7TR7 716003-RT2463B7TR7 RT2463B7TR7
Product Name 33 OHM Resistor Resistor Networks, Arrays - RT2463B7TR7 Resistor Networks, Arrays
Category / Application DDR SDRAM
Mounting / Packaging 36-LBGA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers