CTS Corporation Resistor Networks, Arrays - RT2408B7TR7 RT2408B7TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1092854-RT2408B7TR7 Packaging: Reel - TR Applications: DDR SDRAM Height - Seated (Max): 0.053" (1.34mm) Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25, 60 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 27 Power Per Element: 50mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 27-BGA (9x3) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1092854-RT2408B7TR7 Packaging: Reel - TR Applications: DDR SDRAM Height - Seated (Max): 0.053" (1.34mm) Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25, 60 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 27 Power Per Element: 50mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 27-BGA (9x3) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT2408B7TR7
1092854-RT2408B7TR7
Resistor Networks, Arrays - RT2408B7TR7 1092854-RT2408B7TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 1092854-RT2408B7TR7 Packaging: Reel - TR Applications: DDR SDRAM Height - Seated (Max): 0.053" (1.34mm) Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25, 60 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 27 Power Per Element: 50mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 27-BGA (9x3) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: CTS Resistor Products
Win Source Part Number: 1092854-RT2408B7TR7
Packaging: Reel - TR
Applications: DDR SDRAM
Height - Seated (Max): 0.053" (1.34mm)
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 25, 60
Circuit Type: Dual Terminator
Number of Resistors: 18
Number of Pins: 27
Power Per Element: 50mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 27-BGA (9x3)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor - 50-RT2408B7TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES NTWRK 18 RES MULT OHM 27LBGA Product overview: RT2408B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2408B7TR7 can be used for catalog matching and distributor lookup.

RES NTWRK 18 RES MULT OHM 27LBGA Product overview: RT2408B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2408B7TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1092854-RT2408B7TR7 50-RT2408B7TR7
Product Name Resistor Networks, Arrays - RT2408B7TR7 Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 25 to 60 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details