CTS Corporation Resistor Networks, Arrays - RT2404B7TR7 RT2404B7TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 808137-RT2404B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 36 Power Per Element: 50mW Supplier Device Package: 36-BGA (9x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm) Manufacturer Package: 36-LBGA Height - Seated (Maximum): 0.053" (1.34mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 808137-RT2404B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 36 Power Per Element: 50mW Supplier Device Package: 36-BGA (9x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm) Manufacturer Package: 36-LBGA Height - Seated (Maximum): 0.053" (1.34mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT2404B7TR7
808137-RT2404B7TR7
Resistor Networks, Arrays - RT2404B7TR7 808137-RT2404B7TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 808137-RT2404B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 36 Power Per Element: 50mW Supplier Device Package: 36-BGA (9x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm) Manufacturer Package: 36-LBGA Height - Seated (Maximum): 0.053" (1.34mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: CTS Resistor Products
Win Source Part Number: 808137-RT2404B7TR7
Packaging: Reel
Mounting Style: SMD
Applications: DDR SDRAM
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 25
Circuit Type: Dual Terminator
Number of Resistors: 18
Number of Pins: 36
Power Per Element: 50mW
Supplier Device Package: 36-BGA (9x4)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm)
Manufacturer Package: 36-LBGA
Height - Seated (Maximum): 0.053" (1.34mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
25 OHM Resistor - 50-RT2404B7TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 OHM Resistor
50-RT2404B7TR7
25 OHM Resistor 50-RT2404B7TR7
RES NTWRK 18 RES 25 OHM 36LBGA Product overview: RT2404B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2404B7TR7 can be used for catalog matching and distributor lookup.

RES NTWRK 18 RES 25 OHM 36LBGA Product overview: RT2404B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT2404B7TR7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 808137-RT2404B7TR7 50-RT2404B7TR7
Product Name Resistor Networks, Arrays - RT2404B7TR7 25 OHM Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 36-LBGA
Resistance Range 25 ohms
Tolerance 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details