CTS Corporation Resistor Networks, Arrays - RT1467B7TR7 RT1467B7TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 809331-RT1467B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 75 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 27 Power Per Element: 50mW Part Status: Obsolete (End Of Life) Supplier Device Package: 27-BGA (9x3) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.118" W (9.00mm x 3.00mm) Manufacturer Package: 27-LBGA Height - Seated (Maximum): 0.053" (1.34mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 809331-RT1467B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 75 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 27 Power Per Element: 50mW Part Status: Obsolete (End Of Life) Supplier Device Package: 27-BGA (9x3) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.118" W (9.00mm x 3.00mm) Manufacturer Package: 27-LBGA Height - Seated (Maximum): 0.053" (1.34mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1467B7TR7
809331-RT1467B7TR7
Resistor Networks, Arrays - RT1467B7TR7 809331-RT1467B7TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 809331-RT1467B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 75 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 27 Power Per Element: 50mW Part Status: Obsolete (End Of Life) Supplier Device Package: 27-BGA (9x3) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.118" W (9.00mm x 3.00mm) Manufacturer Package: 27-LBGA Height - Seated (Maximum): 0.053" (1.34mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: CTS Resistor Products
Win Source Part Number: 809331-RT1467B7TR7
Packaging: Reel
Mounting Style: SMD
Applications: DDR SDRAM
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 75
Circuit Type: Dual Terminator
Number of Resistors: 18
Number of Pins: 27
Power Per Element: 50mW
Part Status: Obsolete (End Of Life)
Supplier Device Package: 27-BGA (9x3)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.354" L x 0.118" W (9.00mm x 3.00mm)
Manufacturer Package: 27-LBGA
Height - Seated (Maximum): 0.053" (1.34mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 809331-RT1467B7TR7
Product Name Resistor Networks, Arrays - RT1467B7TR7
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details