CTS Corporation Resistor Networks, Arrays - RT1463B7TR7 RT1463B7TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 811518-RT1463B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 36 Power Per Element: 50mW Part Status: Obsolete (End Of Life) Supplier Device Package: 36-BGA (9x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm) Manufacturer Package: 36-LBGA Height - Seated (Maximum): 0.058" (1.47mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 811518-RT1463B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 36 Power Per Element: 50mW Part Status: Obsolete (End Of Life) Supplier Device Package: 36-BGA (9x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm) Manufacturer Package: 36-LBGA Height - Seated (Maximum): 0.058" (1.47mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1463B7TR7
811518-RT1463B7TR7
Resistor Networks, Arrays - RT1463B7TR7 811518-RT1463B7TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 811518-RT1463B7TR7 Packaging: Reel Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 36 Power Per Element: 50mW Part Status: Obsolete (End Of Life) Supplier Device Package: 36-BGA (9x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm) Manufacturer Package: 36-LBGA Height - Seated (Maximum): 0.058" (1.47mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: CTS Resistor Products
Win Source Part Number: 811518-RT1463B7TR7
Packaging: Reel
Mounting Style: SMD
Applications: DDR SDRAM
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Dual Terminator
Number of Resistors: 18
Number of Pins: 36
Power Per Element: 50mW
Part Status: Obsolete (End Of Life)
Supplier Device Package: 36-BGA (9x4)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm)
Manufacturer Package: 36-LBGA
Height - Seated (Maximum): 0.058" (1.47mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
33 OHM Resistor - 50-RT1463B7TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-RT1463B7TR7
33 OHM Resistor 50-RT1463B7TR7
RES NTWRK 18 RES 33 OHM 36LBGA / Configuration Selector Guide Product overview: RT1463B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1463B7TR7 can be used for catalog matching and distributor lookup.

RES NTWRK 18 RES 33 OHM 36LBGA / Configuration Selector Guide Product overview: RT1463B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1463B7TR7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 811518-RT1463B7TR7 50-RT1463B7TR7
Product Name Resistor Networks, Arrays - RT1463B7TR7 33 OHM Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers