CTS Corporation SMD BGA Resistor RT1463B7

Description
RESISTOR NETWORK SMD BGA / DDR SDRAM Terminator RoHS Compliant Parts Available Product overview: RT1463B7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include resistor, SMD, current sense, precision, termination, BGA, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1463B7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RESISTOR NETWORK SMD BGA / DDR SDRAM Terminator RoHS Compliant Parts Available Product overview: RT1463B7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include resistor, SMD, current sense, precision, termination, BGA, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1463B7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD BGA Resistor - 50-RT1463B7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD BGA Resistor
50-RT1463B7
SMD BGA Resistor 50-RT1463B7
RESISTOR NETWORK SMD BGA / DDR SDRAM Terminator RoHS Compliant Parts Available Product overview: RT1463B7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include resistor, SMD, current sense, precision, termination, BGA, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1463B7 can be used for catalog matching and distributor lookup.

RESISTOR NETWORK SMD BGA / DDR SDRAM Terminator RoHS Compliant Parts Available Product overview: RT1463B7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include resistor, SMD, current sense, precision, termination, BGA, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1463B7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1463B7
807140-RT1463B7
Resistor Networks, Arrays - RT1463B7 807140-RT1463B7
Manufacturer: CTS Resistor Products Win Source Part Number: 807140-RT1463B7 Packaging: Bulk Mounting Style: SMD Applications: DDR SDRAM Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 36 Power Per Element: 50mW Part Status: Obsolete (End Of Life) Supplier Device Package: 36-BGA (9x4) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm) Manufacturer Package: 36-LBGA Height - Seated (Maximum): 0.053" (1.34mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: CTS Resistor Products
Win Source Part Number: 807140-RT1463B7
Packaging: Bulk
Mounting Style: SMD
Applications: DDR SDRAM
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Dual Terminator
Number of Resistors: 18
Number of Pins: 36
Power Per Element: 50mW
Part Status: Obsolete (End Of Life)
Supplier Device Package: 36-BGA (9x4)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm)
Manufacturer Package: 36-LBGA
Height - Seated (Maximum): 0.053" (1.34mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-RT1463B7 807140-RT1463B7
Product Name SMD BGA Resistor Resistor Networks, Arrays - RT1463B7
Category / Application DDR SDRAM
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details