CTS Corporation Resistor Networks, Arrays - RT1453B6TR7 RT1453B6TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 892472-RT1453B6TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 56 Ohm ±1% 50mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 9-LBGA Package: Reel - TR Package: 9-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 9-BGA (3.8x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1453B6TR, RT1453B6CT
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 892472-RT1453B6TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 56 Ohm ±1% 50mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 9-LBGA Package: Reel - TR Package: 9-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 9-BGA (3.8x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1453B6TR, RT1453B6CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RT1453B6TR7 - 892472-RT1453B6TR7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1453B6TR7
892472-RT1453B6TR7
Resistor Networks, Arrays - RT1453B6TR7 892472-RT1453B6TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 892472-RT1453B6TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 56 Ohm ±1% 50mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 9-LBGA Package: Reel - TR Package: 9-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 9-BGA (3.8x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1453B6TR, RT1453B6CT

Manufacturer: CTS Resistor Products
Win Source Part Number: 892472-RT1453B6TR7
Series: ClearONE™
Operating Temperature Range: -55°C ~ 125°C
Features: 56 Ohm ±1% 50mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 9-LBGA
Package: Reel - TR
Package: 9-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
Case / Package: 9-BGA (3.8x3.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: RT1453B6TR, RT1453B6CT

Buy Now Datasheet
56 OHM Resistor - 50-RT1453B6TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM Resistor
50-RT1453B6TR7
56 OHM Resistor 50-RT1453B6TR7
RES NETWORK 8 RES 56 OHM 9LBGA Product overview: RT1453B6TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1453B6TR7 can be used for catalog matching and distributor lookup.

RES NETWORK 8 RES 56 OHM 9LBGA Product overview: RT1453B6TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1453B6TR7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 892472-RT1453B6TR7 50-RT1453B6TR7
Product Name Resistor Networks, Arrays - RT1453B6TR7 56 OHM Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details