CTS Corporation Resistor Networks, Arrays RT1452B6TR7

Description
25 Ohm ±1% 50mW Power Per Element Dual Terminator 32 Resistor Network/Array ±100ppm/°C 36-LBGA
Request a Quote Datasheet
Description
25 Ohm ±1% 50mW Power Per Element Dual Terminator 32 Resistor Network/Array ±100ppm/°C 36-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RT1452B6TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
RT1452B6TR-ND
Resistor Networks, Arrays RT1452B6TR-ND
25 Ohm ±1% 50mW Power Per Element Dual Terminator 32 Resistor Network/Array ±100ppm/°C 36-LBGA

25 Ohm ±1% 50mW Power Per Element Dual Terminator 32 Resistor Network/Array ±100ppm/°C 36-LBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT1452B6TR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 36-LBGA
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers