CTS Corporation Resistor Networks, Arrays - RT1408B7TR7 RT1408B7TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 932467-RT1408B7TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 25, 60 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA Package: Reel - TR Package: 27-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 27-BGA (9x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1408B7TR, RT1408B7CT
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 932467-RT1408B7TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 25, 60 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA Package: Reel - TR Package: 27-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 27-BGA (9x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1408B7TR, RT1408B7CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RT1408B7TR7 - 932467-RT1408B7TR7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1408B7TR7
932467-RT1408B7TR7
Resistor Networks, Arrays - RT1408B7TR7 932467-RT1408B7TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 932467-RT1408B7TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 25, 60 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA Package: Reel - TR Package: 27-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 27-BGA (9x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1408B7TR, RT1408B7CT

Manufacturer: CTS Resistor Products
Win Source Part Number: 932467-RT1408B7TR7
Series: ClearONE™
Operating Temperature Range: -55°C ~ 125°C
Features: 25, 60 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA
Package: Reel - TR
Package: 27-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
Case / Package: 27-BGA (9x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: RT1408B7TR, RT1408B7CT

Buy Now Datasheet
Resistor - 50-RT1408B7TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES NTWRK 18 RES MULT OHM 27LBGA Product overview: RT1408B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1408B7TR7 can be used for catalog matching and distributor lookup.

RES NTWRK 18 RES MULT OHM 27LBGA Product overview: RT1408B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1408B7TR7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 932467-RT1408B7TR7 50-RT1408B7TR7
Product Name Resistor Networks, Arrays - RT1408B7TR7 Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details