CTS Corporation Resistor Networks, Arrays - RT1408B7PTR7 RT1408B7PTR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 793398-RT1408B7PTR7 Series: ClearONE Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 27-LBGA Applications: DDR SDRAM Mounting: SMD Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25, 60 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 27 Power Per Element: 50mW Family Name: RT14 Categories: Resistors Dimension: 0.354" L x 0.118" W (9.00mm x 3.00mm) Manufacturer Package: 27-BGA (9x3) Height - Seated (Maximum): 0.053" (1.34mm) Alternative Parts (Cross-Reference): RT1408B7P; RT1408B7PTR13; Introduction Date: August 28, 2002 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 793398-RT1408B7PTR7 Series: ClearONE Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 27-LBGA Applications: DDR SDRAM Mounting: SMD Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25, 60 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 27 Power Per Element: 50mW Family Name: RT14 Categories: Resistors Dimension: 0.354" L x 0.118" W (9.00mm x 3.00mm) Manufacturer Package: 27-BGA (9x3) Height - Seated (Maximum): 0.053" (1.34mm) Alternative Parts (Cross-Reference): RT1408B7P; RT1408B7PTR13; Introduction Date: August 28, 2002 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1408B7PTR7
793398-RT1408B7PTR7
Resistor Networks, Arrays - RT1408B7PTR7 793398-RT1408B7PTR7
Manufacturer: CTS Resistor Products Win Source Part Number: 793398-RT1408B7PTR7 Series: ClearONE Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 27-LBGA Applications: DDR SDRAM Mounting: SMD Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 25, 60 Circuit Type: Dual Terminator Number of Resistors: 18 Number of Pins: 27 Power Per Element: 50mW Family Name: RT14 Categories: Resistors Dimension: 0.354" L x 0.118" W (9.00mm x 3.00mm) Manufacturer Package: 27-BGA (9x3) Height - Seated (Maximum): 0.053" (1.34mm) Alternative Parts (Cross-Reference): RT1408B7P; RT1408B7PTR13; Introduction Date: August 28, 2002 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 793398-RT1408B7PTR7
Series: ClearONE
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 27-LBGA
Applications: DDR SDRAM
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 25, 60
Circuit Type: Dual Terminator
Number of Resistors: 18
Number of Pins: 27
Power Per Element: 50mW
Family Name: RT14
Categories: Resistors
Dimension: 0.354" L x 0.118" W (9.00mm x 3.00mm)
Manufacturer Package: 27-BGA (9x3)
Height - Seated (Maximum): 0.053" (1.34mm)
Alternative Parts (Cross-Reference): RT1408B7P; RT1408B7PTR13;
Introduction Date: August 28, 2002
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 793398-RT1408B7PTR7
Product Name Resistor Networks, Arrays - RT1408B7PTR7
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 25 to 60 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details