CTS Corporation Resistor Networks, Arrays - RT1405B7P RT1405B7P

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028527-RT1405B7P Packaging: Cut Tape Temperature Coefficient: 200 ppm/°C Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028527-RT1405B7P Packaging: Cut Tape Temperature Coefficient: 200 ppm/°C Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RT1405B7P - 1028527-RT1405B7P - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1405B7P
1028527-RT1405B7P
Resistor Networks, Arrays - RT1405B7P 1028527-RT1405B7P
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028527-RT1405B7P Packaging: Cut Tape Temperature Coefficient: 200 ppm/°C Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028527-RT1405B7P
Packaging: Cut Tape
Temperature Coefficient: 200 ppm/°C
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1028527-RT1405B7P
Product Name Resistor Networks, Arrays - RT1405B7P
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details