CTS Corporation 25 OHM Resistor RT1404B7TR7

Description
RES NTWRK 18 RES 25 OHM 36LBGA Product overview: RT1404B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1404B7TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES NTWRK 18 RES 25 OHM 36LBGA Product overview: RT1404B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1404B7TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 OHM Resistor - 50-RT1404B7TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 OHM Resistor
50-RT1404B7TR7
25 OHM Resistor 50-RT1404B7TR7
RES NTWRK 18 RES 25 OHM 36LBGA Product overview: RT1404B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1404B7TR7 can be used for catalog matching and distributor lookup.

RES NTWRK 18 RES 25 OHM 36LBGA Product overview: RT1404B7TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1404B7TR7 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - RT1404B7TR7 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
RT1404B7TR7
Resistor Networks, Arrays RT1404B7TR7
RES NTWRK 18 RES 25 OHM 36LBGA

RES NTWRK 18 RES 25 OHM 36LBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistor, Capacitor Networks
Product Number 50-RT1404B7TR7 RT1404B7TR7
Product Name 25 OHM Resistor Resistor Networks, Arrays
Category / Application DDR SDRAM
Mounting / Packaging 36-LBGA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details