CTS Corporation Resistor Networks, Arrays - RT1402B6TR7 RT1402B6TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 932466-RT1402B6TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 50 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA Package: Reel - TR Package: 27-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 27-BGA (11.4x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1402B6R7, RT1402B6R7TR-ND, RT1402B6R7CT, RT1402B6R7CT-ND, RT1402B6TR, RT1402B6R7TR, RT1402B6CT
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 932466-RT1402B6TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 50 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA Package: Reel - TR Package: 27-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 27-BGA (11.4x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1402B6R7, RT1402B6R7TR-ND, RT1402B6R7CT, RT1402B6R7CT-ND, RT1402B6TR, RT1402B6R7TR, RT1402B6CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RT1402B6TR7 - 932466-RT1402B6TR7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1402B6TR7
932466-RT1402B6TR7
Resistor Networks, Arrays - RT1402B6TR7 932466-RT1402B6TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 932466-RT1402B6TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 50 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA Package: Reel - TR Package: 27-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 27-BGA (11.4x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1402B6R7, RT1402B6R7TR-ND, RT1402B6R7CT, RT1402B6R7CT-ND, RT1402B6TR, RT1402B6R7TR, RT1402B6CT

Manufacturer: CTS Resistor Products
Win Source Part Number: 932466-RT1402B6TR7
Series: ClearONE™
Operating Temperature Range: -55°C ~ 125°C
Features: 50 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA
Package: Reel - TR
Package: 27-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
Case / Package: 27-BGA (11.4x3.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: RT1402B6R7, RT1402B6R7TR-ND, RT1402B6R7CT, RT1402B6R7CT-ND, RT1402B6TR, RT1402B6R7TR, RT1402B6CT

Buy Now Datasheet
50 OHM Resistor - 50-RT1402B6TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Resistor
50-RT1402B6TR7
50 OHM Resistor 50-RT1402B6TR7
RES NTWRK 18 RES 50 OHM 27LBGA Product overview: RT1402B6TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1402B6TR7 can be used for catalog matching and distributor lookup.

RES NTWRK 18 RES 50 OHM 27LBGA Product overview: RT1402B6TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1402B6TR7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 932466-RT1402B6TR7 50-RT1402B6TR7
Product Name Resistor Networks, Arrays - RT1402B6TR7 50 OHM Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers