CTS Corporation Resistor Networks, Arrays RT1250B7TR7A

Description
82.5, 127 Ohm ±1% 96mW Power Per Element Dual Terminator 24 Resistor Network/Array ±200ppm/°C 24-LBGA
Request a Quote Datasheet
Description
82.5, 127 Ohm ±1% 96mW Power Per Element Dual Terminator 24 Resistor Network/Array ±200ppm/°C 24-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RT1250B7TR7A-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
RT1250B7TR7A-ND
Resistor Networks, Arrays RT1250B7TR7A-ND
82.5, 127 Ohm ±1% 96mW Power Per Element Dual Terminator 24 Resistor Network/Array ±200ppm/°C 24-LBGA

82.5, 127 Ohm ±1% 96mW Power Per Element Dual Terminator 24 Resistor Network/Array ±200ppm/°C 24-LBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT1250B7TR7A-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 24-LBGA
Resistance Range 82.5 to 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details