CTS Corporation Resistor Networks, Arrays - RT1201B7TR7 RT1201B7TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 793397-RT1201B7TR7 Series: ClearONE Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 64-LBGA Applications: Compact PCI Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10 Circuit Type: Dual Terminator Number of Resistors: 32 Number of Pins: 64 Power Per Element: 50mW Family Name: RT12 Categories: Resistors Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm) Manufacturer Package: 64-BGA (16x4) Height - Seated (Maximum): 0.053" (1.34mm) Alternative Parts (Cross-Reference): RT1201B7; RT2201B7TR7; Introduction Date: June 27, 2001 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 793397-RT1201B7TR7 Series: ClearONE Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 64-LBGA Applications: Compact PCI Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10 Circuit Type: Dual Terminator Number of Resistors: 32 Number of Pins: 64 Power Per Element: 50mW Family Name: RT12 Categories: Resistors Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm) Manufacturer Package: 64-BGA (16x4) Height - Seated (Maximum): 0.053" (1.34mm) Alternative Parts (Cross-Reference): RT1201B7; RT2201B7TR7; Introduction Date: June 27, 2001 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1201B7TR7
793397-RT1201B7TR7
Resistor Networks, Arrays - RT1201B7TR7 793397-RT1201B7TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 793397-RT1201B7TR7 Series: ClearONE Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 64-LBGA Applications: Compact PCI Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10 Circuit Type: Dual Terminator Number of Resistors: 32 Number of Pins: 64 Power Per Element: 50mW Family Name: RT12 Categories: Resistors Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm) Manufacturer Package: 64-BGA (16x4) Height - Seated (Maximum): 0.053" (1.34mm) Alternative Parts (Cross-Reference): RT1201B7; RT2201B7TR7; Introduction Date: June 27, 2001 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: CTS Resistor Products
Win Source Part Number: 793397-RT1201B7TR7
Series: ClearONE
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 64-LBGA
Applications: Compact PCI
Mounting: SMD
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10
Circuit Type: Dual Terminator
Number of Resistors: 32
Number of Pins: 64
Power Per Element: 50mW
Family Name: RT12
Categories: Resistors
Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm)
Manufacturer Package: 64-BGA (16x4)
Height - Seated (Maximum): 0.053" (1.34mm)
Alternative Parts (Cross-Reference): RT1201B7; RT2201B7TR7;
Introduction Date: June 27, 2001
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 793397-RT1201B7TR7
Product Name Resistor Networks, Arrays - RT1201B7TR7
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details