Manufacturer: CTS Resistor Products
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113971-P1K0.0805.2P
Resistance: 1 kΩ
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -50 °C
REACH SVHC: No SVHC
Lead Length: 10 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1113971-P1K0.0805.2P.B |
| Product Name | Custom Parts - Custom Parts (N - R) - P1K0.0805.2P.B |