CTS Corporation Crystals, Oscillators, Resonators - Oscillators MXO45T-5C-1M544000

Description
Win Source Part Number: 992753-MXO45T-5C-1M5 44000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MXO45T Type: XO (Standard) Package: Tray Height - Seated (Max): 0.240" (6.09mm) Standard Package: 50 Frequency: 1.544 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 26mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: MXO45T-5C-1M5440,110 -MXO45T-5C-1M544000, MXO45T-5C-1.5440MHZ, MXO45T-5C-1M5440-ND
Request a Quote Datasheet
Description
Win Source Part Number: 992753-MXO45T-5C-1M5 44000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MXO45T Type: XO (Standard) Package: Tray Height - Seated (Max): 0.240" (6.09mm) Standard Package: 50 Frequency: 1.544 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 26mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: MXO45T-5C-1M5440,110 -MXO45T-5C-1M544000, MXO45T-5C-1.5440MHZ, MXO45T-5C-1M5440-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 992753-MXO45T-5C-1M544000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
992753-MXO45T-5C-1M544000
Crystals, Oscillators, Resonators - Oscillators 992753-MXO45T-5C-1M544000
Win Source Part Number: 992753-MXO45T-5C-1M5 44000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MXO45T Type: XO (Standard) Package: Tray Height - Seated (Max): 0.240" (6.09mm) Standard Package: 50 Frequency: 1.544 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 26mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: MXO45T-5C-1M5440,110 -MXO45T-5C-1M544000, MXO45T-5C-1.5440MHZ, MXO45T-5C-1M5440-ND

Win Source Part Number: 992753-MXO45T-5C-1M544000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: MXO45T
Type: XO (Standard)
Package: Tray
Height - Seated (Max): 0.240" (6.09mm)
Standard Package: 50
Frequency: 1.544 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±25ppm
Current - Supply (Max): 26mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: MXO45T-5C-1M5440,110-MXO45T-5C-1M544000,MXO45T-5C-1.5440MHZ,MXO45T-5C-1M5440-ND

Buy Now Datasheet
Oscillators - 110-MXO45T-5C-1M544000-ND - DigiKey
Thief River Falls, MN, United States
1.544MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 14-DIP, 4 Leads (Full Size, Metal Can)

1.544MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 992753-MXO45T-5C-1M544000 110-MXO45T-5C-1M544000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 14-DIP, 4 Leads (Full Size, Metal Can) Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency 1.54 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - CY2X014LXI153T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers