CTS Corporation Oscillators - MXO45T-2C-5M0688 MXO45T-2C-5M0688

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1114980-MXO45T-2C-5M 0688 Packaging: Tray Type: XO (Standard) Height - Seated (Max): 0.201" (5.10mm) Mounting: Through Hole Frequency: 5.0688MHz Output: HCMOS, TTL Frequency Stability: ±100ppm Current - Supply (Max): 26mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1114980-MXO45T-2C-5M 0688 Packaging: Tray Type: XO (Standard) Height - Seated (Max): 0.201" (5.10mm) Mounting: Through Hole Frequency: 5.0688MHz Output: HCMOS, TTL Frequency Stability: ±100ppm Current - Supply (Max): 26mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MXO45T-2C-5M0688 - 1114980-MXO45T-2C-5M0688 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MXO45T-2C-5M0688
1114980-MXO45T-2C-5M0688
Oscillators - MXO45T-2C-5M0688 1114980-MXO45T-2C-5M0688
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1114980-MXO45T-2C-5M 0688 Packaging: Tray Type: XO (Standard) Height - Seated (Max): 0.201" (5.10mm) Mounting: Through Hole Frequency: 5.0688MHz Output: HCMOS, TTL Frequency Stability: ±100ppm Current - Supply (Max): 26mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1114980-MXO45T-2C-5M0688
Packaging: Tray
Type: XO (Standard)
Height - Seated (Max): 0.201" (5.10mm)
Mounting: Through Hole
Frequency: 5.0688MHz
Output: HCMOS, TTL
Frequency Stability: ±100ppm
Current - Supply (Max): 26mA
Current - Supply (Disable) (Max): 10μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1114980-MXO45T-2C-5M0688
Product Name Oscillators - MXO45T-2C-5M0688
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details