19.6608MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 14-DIP, 4 Leads (Full Size, Metal Can)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 110-MXO45T-2C-19M660800-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can) |
| Features / Standards | Lead-Free |
| Frequency Stability | 100 ppm |