CTS Corporation Oscillators - MXO45T-2C-19M6608 MXO45T-2C-19M6608

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 813576-MXO45T-2C-19M 6608 Packaging: Tray Type: XO (Standard) Mounting Style: Through Hole Frequency: 19.6608MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±100ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Manufacturer Package: 14-DIP, 4 Leads (Full Size, Metal Can) Height - Seated (Maximum): 0.240" (6.09mm) Current - Supply (Disable) (Maximum): 10μA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Base Resonator: Crystal Current - Supply (Maximum): 26mA
Request a Quote
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 813576-MXO45T-2C-19M 6608 Packaging: Tray Type: XO (Standard) Mounting Style: Through Hole Frequency: 19.6608MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±100ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Manufacturer Package: 14-DIP, 4 Leads (Full Size, Metal Can) Height - Seated (Maximum): 0.240" (6.09mm) Current - Supply (Disable) (Maximum): 10μA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Base Resonator: Crystal Current - Supply (Maximum): 26mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MXO45T-2C-19M6608 - 813576-MXO45T-2C-19M6608 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MXO45T-2C-19M6608
813576-MXO45T-2C-19M6608
Oscillators - MXO45T-2C-19M6608 813576-MXO45T-2C-19M6608
Manufacturer: CTS-Frequency Controls Win Source Part Number: 813576-MXO45T-2C-19M 6608 Packaging: Tray Type: XO (Standard) Mounting Style: Through Hole Frequency: 19.6608MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±100ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Manufacturer Package: 14-DIP, 4 Leads (Full Size, Metal Can) Height - Seated (Maximum): 0.240" (6.09mm) Current - Supply (Disable) (Maximum): 10μA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Base Resonator: Crystal Current - Supply (Maximum): 26mA

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 813576-MXO45T-2C-19M6608
Packaging: Tray
Type: XO (Standard)
Mounting Style: Through Hole
Frequency: 19.6608MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±100ppm
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm)
Manufacturer Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Height - Seated (Maximum): 0.240" (6.09mm)
Current - Supply (Disable) (Maximum): 10μA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Base Resonator: Crystal
Current - Supply (Maximum): 26mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 813576-MXO45T-2C-19M6608
Product Name Oscillators - MXO45T-2C-19M6608
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7675272 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers