CTS Corporation Oscillators MXO45HST-3C-16M000000

Description
16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet
Description
16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-MXO45HST-3C-16M000000-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)

16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1316153-MXO45HST-3C-16M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1316153-MXO45HST-3C-16M000000
Crystals, Oscillators, Resonators - Oscillators 1316153-MXO45HST-3C-16M000000
Win Source Part Number: 1316153-MXO45HST-3C- 16M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MXO45HS Type: XO (Standard) Package: Tray Height - Seated (Max): 0.240" (6.10mm) Frequency: 16 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 26mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls

Win Source Part Number: 1316153-MXO45HST-3C-16M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: MXO45HS
Type: XO (Standard)
Package: Tray
Height - Seated (Max): 0.240" (6.10mm)
Frequency: 16 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 26mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can)
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 110-MXO45HST-3C-16M000000-ND 1316153-MXO45HST-3C-16M000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NA555PE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details