CTS Corporation Oscillators - MXO45HST-3C-16M0000 MXO45HST-3C-16M0000

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201267-MXO45HST-3C- 16M0000 Termination: Radial Length: 13.2 mm Frequency: 16 MHz Operating Supply Voltage: 5 V Height: 5.5118 mm Frequency Stability: 50 ppm Load Capacitance: 50 pF Number of Pins: 4 Width: 13.208 mm Categories: Oscillators Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 13.2 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Max Supply Current: 25 mA
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201267-MXO45HST-3C- 16M0000 Termination: Radial Length: 13.2 mm Frequency: 16 MHz Operating Supply Voltage: 5 V Height: 5.5118 mm Frequency Stability: 50 ppm Load Capacitance: 50 pF Number of Pins: 4 Width: 13.208 mm Categories: Oscillators Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 13.2 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Max Supply Current: 25 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MXO45HST-3C-16M0000 - 1201267-MXO45HST-3C-16M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MXO45HST-3C-16M0000
1201267-MXO45HST-3C-16M0000
Oscillators - MXO45HST-3C-16M0000 1201267-MXO45HST-3C-16M0000
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201267-MXO45HST-3C- 16M0000 Termination: Radial Length: 13.2 mm Frequency: 16 MHz Operating Supply Voltage: 5 V Height: 5.5118 mm Frequency Stability: 50 ppm Load Capacitance: 50 pF Number of Pins: 4 Width: 13.208 mm Categories: Oscillators Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 13.2 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Max Supply Current: 25 mA

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201267-MXO45HST-3C-16M0000
Termination: Radial
Length: 13.2 mm
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Height: 5.5118 mm
Frequency Stability: 50 ppm
Load Capacitance: 50 pF
Number of Pins: 4
Width: 13.208 mm
Categories: Oscillators
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 13.2 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Max Supply Current: 25 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1201267-MXO45HST-3C-16M0000
Product Name Oscillators - MXO45HST-3C-16M0000
Package / Form Factor DIP
Unlock Full Specs
to access all available technical data

Similar Products

OCXO Oscillators - 2055874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type OCXO; Oxco
Package / Form Factor Europack high
Frequency Stability 10 ppm
View Details
4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI125T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers