CTS Corporation Crystals, Oscillators, Resonators - Oscillators MXO45HS-3C-25M000000

Description
Win Source Part Number: 1316231-MXO45HS-3C-2 5M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MXO45HS Type: XO (Standard) Package: Tray Height - Seated (Max): 0.240" (6.10mm) Frequency: 25 MHz Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1316231-MXO45HS-3C-2 5M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MXO45HS Type: XO (Standard) Package: Tray Height - Seated (Max): 0.240" (6.10mm) Frequency: 25 MHz Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1316231-MXO45HS-3C-25M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1316231-MXO45HS-3C-25M000000
Crystals, Oscillators, Resonators - Oscillators 1316231-MXO45HS-3C-25M000000
Win Source Part Number: 1316231-MXO45HS-3C-2 5M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MXO45HS Type: XO (Standard) Package: Tray Height - Seated (Max): 0.240" (6.10mm) Frequency: 25 MHz Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls

Win Source Part Number: 1316231-MXO45HS-3C-25M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: MXO45HS
Type: XO (Standard)
Package: Tray
Height - Seated (Max): 0.240" (6.10mm)
Frequency: 25 MHz
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can)
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Oscillators - 110-MXO45HS-3C-25M000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

25MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1316231-MXO45HS-3C-25M000000 110-MXO45HS-3C-25M000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 8-DIP, 4 Leads (Half Size, Metal Can) Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details