CTS Corporation Oscillators - MXO45HS-2C-64M0000 MXO45HS-2C-64M0000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798576-MXO45HS-2C-64 M0000 Series: MXO45HS Packaging: Bulk Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 8-DIP, 4 Leads (Half Size, Metal Can) Frequency: 64MHz Operating Supply Voltage: 5V Output: HCMOS, TTL Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) Height - Seated (Maximum): 0.217" (5.50mm) Maximum Supply Current: 60mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798576-MXO45HS-2C-64 M0000 Series: MXO45HS Packaging: Bulk Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 8-DIP, 4 Leads (Half Size, Metal Can) Frequency: 64MHz Operating Supply Voltage: 5V Output: HCMOS, TTL Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) Height - Seated (Maximum): 0.217" (5.50mm) Maximum Supply Current: 60mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MXO45HS-2C-64M0000 - 798576-MXO45HS-2C-64M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MXO45HS-2C-64M0000
798576-MXO45HS-2C-64M0000
Oscillators - MXO45HS-2C-64M0000 798576-MXO45HS-2C-64M0000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798576-MXO45HS-2C-64 M0000 Series: MXO45HS Packaging: Bulk Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 8-DIP, 4 Leads (Half Size, Metal Can) Frequency: 64MHz Operating Supply Voltage: 5V Output: HCMOS, TTL Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) Height - Seated (Maximum): 0.217" (5.50mm) Maximum Supply Current: 60mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 798576-MXO45HS-2C-64M0000
Series: MXO45HS
Packaging: Bulk
Type: XO (Standard)
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Package: 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency: 64MHz
Operating Supply Voltage: 5V
Output: HCMOS, TTL
Frequency Stability: ±100ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm)
Height - Seated (Maximum): 0.217" (5.50mm)
Maximum Supply Current: 60mA
Current - Supply (Disable) (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 798576-MXO45HS-2C-64M0000
Product Name Oscillators - MXO45HS-2C-64M0000
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
6 Pin Oscillator S5A LVDS - S7A3305-125.000-L-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A LVDS
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillators - 1734608 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details