CTS Corporation Oscillators MXO45HS-2C-50M000000

Description
50MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet
Description
50MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-MXO45HS-2C-50M000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

50MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1012703-MXO45HS-2C-50M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1012703-MXO45HS-2C-50M000000
Crystals, Oscillators, Resonators - Oscillators 1012703-MXO45HS-2C-50M000000
Win Source Part Number: 1012703-MXO45HS-2C-5 0M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MXO45HS Type: XO (Standard) Package: Tray Height - Seated (Max): 0.240" (6.10mm) Standard Package: 50 Frequency: 50 MHz Output: HCMOS, TTL Frequency Stability: ±100ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: MX045HS-50.000,CTX17 6,MXO45HS-2C-50M0000 ,MXO45HS-2C-50.0000, CTX176-ND,MXO45HS-2C -50.000,MXO45HS-50M0 000,110-MXO45HS-2C-5 0M000000,MXO45HS-50. 0000

Win Source Part Number: 1012703-MXO45HS-2C-50M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: MXO45HS
Type: XO (Standard)
Package: Tray
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 50
Frequency: 50 MHz
Output: HCMOS, TTL
Frequency Stability: ±100ppm
Current - Supply (Max): 60mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can)
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: MX045HS-50.000,CTX176,MXO45HS-2C-50M0000,MXO45HS-2C-50.0000,CTX176-ND,MXO45HS-2C-50.000,MXO45HS-50M0000,110-MXO45HS-2C-50M000000,MXO45HS-50.0000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 110-MXO45HS-2C-50M000000-ND 1012703-MXO45HS-2C-50M000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards Lead-Free
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - 500DCAA200M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Oscillators - 1473-SIT9375AI-02P1-3310-125.000000ETR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers