CTS Corporation Oscillators - MXO45-3C-10M0000 MXO45-3C-10M0000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 790401-MXO45-3C-10M0 000 Series: MXO45 Packaging: Tray Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 14-DIP, 4 Leads (Full Size, Metal Can) Frequency: 10MHz Operating Supply Voltage: 5V Output: HCMOS, TTL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Height - Seated (Maximum): 0.201" (5.10mm) Maximum Supply Current: 26mA Current - Supply (Disable) (Maximum): 10μA Alternative Parts (Cross-Reference): EP1145TPDL-10.000M; EPF1145ETTPDC-10.000 M; EPF1145ETTPDL-10.000 M; EP1145ETTPDC-10.000M ; ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 790401-MXO45-3C-10M0 000 Series: MXO45 Packaging: Tray Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 14-DIP, 4 Leads (Full Size, Metal Can) Frequency: 10MHz Operating Supply Voltage: 5V Output: HCMOS, TTL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Height - Seated (Maximum): 0.201" (5.10mm) Maximum Supply Current: 26mA Current - Supply (Disable) (Maximum): 10μA Alternative Parts (Cross-Reference): EP1145TPDL-10.000M; EPF1145ETTPDC-10.000 M; EPF1145ETTPDL-10.000 M; EP1145ETTPDC-10.000M ; ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MXO45-3C-10M0000 - 790401-MXO45-3C-10M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MXO45-3C-10M0000
790401-MXO45-3C-10M0000
Oscillators - MXO45-3C-10M0000 790401-MXO45-3C-10M0000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 790401-MXO45-3C-10M0 000 Series: MXO45 Packaging: Tray Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 14-DIP, 4 Leads (Full Size, Metal Can) Frequency: 10MHz Operating Supply Voltage: 5V Output: HCMOS, TTL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Height - Seated (Maximum): 0.201" (5.10mm) Maximum Supply Current: 26mA Current - Supply (Disable) (Maximum): 10μA Alternative Parts (Cross-Reference): EP1145TPDL-10.000M; EPF1145ETTPDC-10.000 M; EPF1145ETTPDL-10.000 M; EP1145ETTPDC-10.000M ; ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 790401-MXO45-3C-10M0000
Series: MXO45
Packaging: Tray
Type: XO (Standard)
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency: 10MHz
Operating Supply Voltage: 5V
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm)
Height - Seated (Maximum): 0.201" (5.10mm)
Maximum Supply Current: 26mA
Current - Supply (Disable) (Maximum): 10μA
Alternative Parts (Cross-Reference): EP1145TPDL-10.000M; EPF1145ETTPDC-10.000M; EPF1145ETTPDL-10.000M; EP1145ETTPDC-10.000M;
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 790401-MXO45-3C-10M0000
Product Name Oscillators - MXO45-3C-10M0000
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S733025T-32.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 32 MHz
Frequency Stability 25 ppm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillators - 7675323P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details