CTS Corporation Band Pass Filter MTB0990A

Description
Surface mount ceramic bandpass filter 9.7-10.1 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications X-Band Radar X-Band Satcom Specialty wireless applications
Request a Quote Datasheet
Description
Surface mount ceramic bandpass filter 9.7-10.1 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications X-Band Radar X-Band Satcom Specialty wireless applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MTB0990A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MTB0990A
Band Pass Filter MTB0990A
Surface mount ceramic bandpass filter 9.7-10.1 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications X-Band Radar X-Band Satcom Specialty wireless applications

Surface mount ceramic bandpass filter 9.7-10.1 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • X-Band Radar
  • X-Band Satcom
  • Specialty wireless applications
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MTB0990A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 9900 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 16.1 GHz Lowpass Filter - MFLP-00031CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 13500 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
RF Filters - 2312-QPQ1906TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
Band Pass Filter - 5o2647140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 to 24000 MHz
View Details