CTS Corporation Crystals MP143B-E

Description
14.31818MHz ±30ppm Crystal 18pF 25 Ohms HC-49/U
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal 18pF 25 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX877-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX877-ND
Crystals CTX877-ND
14.31818MHz ±30ppm Crystal 18pF 25 Ohms HC-49/U

14.31818MHz ±30ppm Crystal 18pF 25 Ohms HC-49/U

Buy Now Datasheet
Crystals MP143B-E
CRYSTAL 14.31818MHZ 18PF TH

CRYSTAL 14.31818MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX877-ND MP143B-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC757TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 6727590 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details