CTS Corporation Crystals MP098B

Description
9.8304MHz ±30ppm Crystal 18pF 35 Ohms HC-49/U
Request a Quote Datasheet
Description
9.8304MHz ±30ppm Crystal 18pF 35 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX867-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX867-ND
Crystals CTX867-ND
9.8304MHz ±30ppm Crystal 18pF 35 Ohms HC-49/U

9.8304MHz ±30ppm Crystal 18pF 35 Ohms HC-49/U

Buy Now Datasheet
Crystals MP098B
CRYSTAL 9.8304MHZ 18PF TH

CRYSTAL 9.8304MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX867-ND MP098B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal - CM8V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details