CTS Corporation Crystals MP080B-E

Description
8MHz ±30ppm Crystal 18pF 35 Ohms HC-49/U
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 18pF 35 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX875-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX875-ND
Crystals CTX875-ND
8MHz ±30ppm Crystal 18pF 35 Ohms HC-49/U

8MHz ±30ppm Crystal 18pF 35 Ohms HC-49/U

Buy Now Datasheet
Crystals MP080B-E
CRYSTAL 8.0000MHZ 18PF TH

CRYSTAL 8.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX875-ND MP080B-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B2-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal - CM8V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details