CTS Corporation Crystals MP060B-E

Description
6MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX874-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX874-ND
Crystals CTX874-ND
6MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U

6MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U

Buy Now Datasheet
Crystals MP060B-E
CRYSTAL 6.0000MHZ 18PF TH

CRYSTAL 6.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX874-ND MP060B-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 7293287 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details