CTS Corporation Crystals MP049B-E

Description
4.9152MHz ±30ppm Crystal 18pF 50 Ohms HC-49/U
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 18pF 50 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX872-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX872-ND
Crystals CTX872-ND
4.9152MHz ±30ppm Crystal 18pF 50 Ohms HC-49/U

4.9152MHz ±30ppm Crystal 18pF 50 Ohms HC-49/U

Buy Now Datasheet
Crystals MP049B-E
CRYSTAL 4.9152MHZ 18PF TH

CRYSTAL 4.9152MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX872-ND MP049B-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details