CTS Corporation Crystals MP040B-E

Description
4MHz ±30ppm Crystal 18pF 100 Ohms HC-49/U
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 18pF 100 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX871-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX871-ND
Crystals CTX871-ND
4MHz ±30ppm Crystal 18pF 100 Ohms HC-49/U

4MHz ±30ppm Crystal 18pF 100 Ohms HC-49/U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number CTX871-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/U
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-20-23A-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details