CTS Corporation Crystals MP037B-E

Description
3.6864MHz ±30ppm Crystal 18pF 200 Ohms HC-49/U
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal 18pF 200 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX870-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX870-ND
Crystals CTX870-ND
3.6864MHz ±30ppm Crystal 18pF 200 Ohms HC-49/U

3.6864MHz ±30ppm Crystal 18pF 200 Ohms HC-49/U

Buy Now Datasheet
Crystals MP037B-E
CRYSTAL 3.6864MHZ 18PF TH

CRYSTAL 3.6864MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX870-ND MP037B-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X426-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C7S - C7S-24.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details