CTS Corporation Crystals, Oscillators, Resonators - Crystals LP320F33CET

Description
Win Source Part Number: 1070544-LP320F33CET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMLP Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ABLS2-32.000MHZ-D4YF -T; ABM3C-32.000MHZ-D4Y- T; 9C-32.000MAAJ-T; ABM3-32.000MHZ-B4Y-T ; FA-128 32.0000MD30Z-C3; 7B-32.000MAAJ-T; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1070544-LP320F33CET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMLP Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ABLS2-32.000MHZ-D4YF -T; ABM3C-32.000MHZ-D4Y- T; 9C-32.000MAAJ-T; ABM3-32.000MHZ-B4Y-T ; FA-128 32.0000MD30Z-C3; 7B-32.000MAAJ-T; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1070544-LP320F33CET - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1070544-LP320F33CET
Crystals, Oscillators, Resonators - Crystals 1070544-LP320F33CET
Win Source Part Number: 1070544-LP320F33CET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMLP Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ABLS2-32.000MHZ-D4YF -T; ABM3C-32.000MHZ-D4Y- T; 9C-32.000MAAJ-T; ABM3-32.000MHZ-B4Y-T ; FA-128 32.0000MD30Z-C3; 7B-32.000MAAJ-T; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls

Win Source Part Number: 1070544-LP320F33CET
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATSSMLP
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 32 MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Alternative Parts (Cross-Reference): ABLS2-32.000MHZ-D4YF-T; ABM3C-32.000MHZ-D4Y-T; 9C-32.000MAAJ-T; ABM3-32.000MHZ-B4Y-T; FA-128 32.0000MD30Z-C3; 7B-32.000MAAJ-T;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Crystals LP320F33CET
CRYSTAL 32.0000MHZ 20PF SMD

CRYSTAL 32.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1070544-LP320F33CET LP320F33CET
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency 32 MHz 32 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF40ZXI01T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1366537-SIT1602BI-82-33E-4.096000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 4.1 MHz
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details