CTS Corporation Crystals LP160F23CET

Description
CRYSTAL 16.0000MHZ 20PF SMD
Description
CRYSTAL 16.0000MHZ 20PF SMD

Suppliers

Company
Product
Description
Supplier Links
Crystals LP160F23CET
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number LP160F23CET
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC873TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details