CTS Corporation Crystals, Oscillators, Resonators - Crystals LP150F33CET

Description
Win Source Part Number: 1034793-LP150F33CET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMLP Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 15 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ABLS2-15.000MHZ-D4Y- T; ABLS2-16.000MHZ-D4Y- T; ABLS2-16.384MHZ-D4Y- T; 9C-13.560MAAJ-T; 7B-16.384MAAJ-T; 7A-14.31818MAAK-T; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1034793-LP150F33CET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMLP Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 15 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ABLS2-15.000MHZ-D4Y- T; ABLS2-16.000MHZ-D4Y- T; ABLS2-16.384MHZ-D4Y- T; 9C-13.560MAAJ-T; 7B-16.384MAAJ-T; 7A-14.31818MAAK-T; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1034793-LP150F33CET - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1034793-LP150F33CET
Crystals, Oscillators, Resonators - Crystals 1034793-LP150F33CET
Win Source Part Number: 1034793-LP150F33CET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMLP Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 15 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ABLS2-15.000MHZ-D4Y- T; ABLS2-16.000MHZ-D4Y- T; ABLS2-16.384MHZ-D4Y- T; 9C-13.560MAAJ-T; 7B-16.384MAAJ-T; 7A-14.31818MAAK-T; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls

Win Source Part Number: 1034793-LP150F33CET
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATSSMLP
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 15 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Alternative Parts (Cross-Reference): ABLS2-15.000MHZ-D4Y-T; ABLS2-16.000MHZ-D4Y-T; ABLS2-16.384MHZ-D4Y-T; 9C-13.560MAAJ-T; 7B-16.384MAAJ-T; 7A-14.31818MAAK-T;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Crystals LP150F33CET
CRYSTAL 15.0000MHZ 20PF SMD

CRYSTAL 15.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1034793-LP150F33CET LP150F33CET
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency 15 MHz 15 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
VCO / SURF MOUNT / RoHS - JTOS-150P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details