CTS Corporation Crystals LP120F23IDT

Description
CRYSTAL 12.0000MHZ 18PF SMD
Description
CRYSTAL 12.0000MHZ 18PF SMD

Suppliers

Company
Product
Description
Supplier Links
Crystals LP120F23IDT
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number LP120F23IDT
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC688TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 6719586P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details